3M Standard Abrasives P.A.R.T. 800075 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 33030 66000006313

Description
Standard Abrasives P.A.R.T. non-woven 800075 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33030 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives P.A.R.T. non-woven 800075 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33030 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800075 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 33030 - 051115-33030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800075 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 33030
051115-33030
Standard Abrasives P.A.R.T. 800075 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 33030 051115-33030
Standard Abrasives P.A.R.T. non-woven 800075 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33030 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives P.A.R.T. non-woven 800075 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33030 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33030
Product Name Standard Abrasives P.A.R.T. 800075 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 33030
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504879 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 216098 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Ultra Precision Polishing Pads - F1-90D5 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Rubber
View Details