3M Standard Abrasives P.A.R.T. 800069 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 33029 66000006305

Description
Standard Abrasives P.A.R.T. non-woven 800069 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33029 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives P.A.R.T. non-woven 800069 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33029 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800069 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 33029 - 051115-33029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800069 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 33029
051115-33029
Standard Abrasives P.A.R.T. 800069 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 33029 051115-33029
Standard Abrasives P.A.R.T. non-woven 800069 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33029 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives P.A.R.T. non-woven 800069 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33029 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33029
Product Name Standard Abrasives P.A.R.T. 800069 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 33029
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Medallion SGZ Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 3.00 inch (76.2 mm)
Type Ceramic
View Details
FIX Zirconium Flap Disc - 80906 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting HookLoop
Outer / OD 4.50 inch (114 mm)
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details