3M Standard Abrasives Buff and Blend 725013 HP A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33012 66000006131

Description
Standard Abrasives Buff and Blend 725013 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725013 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725013 HP A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33012 - 051115-33012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725013 HP A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33012
051115-33012
Standard Abrasives Buff and Blend 725013 HP A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33012 051115-33012
Standard Abrasives Buff and Blend 725013 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725013 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33012
Product Name Standard Abrasives Buff and Blend 725013 HP A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33012
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194531 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details