3M Standard Abrasives Buff and Blend 725008 HP A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33010 66000006115

Description
Standard Abrasives Buff and Blend 725008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725008 HP A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33010 - 051115-33010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725008 HP A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33010
051115-33010
Standard Abrasives Buff and Blend 725008 HP A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33010 051115-33010
Standard Abrasives Buff and Blend 725008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33010
Product Name Standard Abrasives Buff and Blend 725008 HP A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33010
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Coarse Grit Square Pad - 8834182057 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Non-Woven Hand Pad, Ultra Fine, SC - 51434 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Applications Fabrication
View Details