3M Standard Abrasives Buff and Blend 725005 HS A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33007 66000006081

Description
Standard Abrasives Buff and Blend 725005 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725005 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725005 HS A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33007 - 051115-33007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725005 HS A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33007
051115-33007
Standard Abrasives Buff and Blend 725005 HS A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33007 051115-33007
Standard Abrasives Buff and Blend 725005 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725005 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33007
Product Name Standard Abrasives Buff and Blend 725005 HS A/O Aluminum Oxide AO Cross Buff - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 33007
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194520 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Nylon Floor Pads - X1865 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product / Material Worked Floors
View Details