3M Standard Abrasives 720418 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 32995 66000005968

Description
Standard Abrasives 720418 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.
Description
Standard Abrasives 720418 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 720418 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 32995 - 051115-32995 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 720418 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 32995
051115-32995
Standard Abrasives 720418 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 32995 051115-32995
Standard Abrasives 720418 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Standard Abrasives 720418 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-32995
Product Name Standard Abrasives 720418 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 32995
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip - 69957394456 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2795112 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details