3M Standard Abrasives 719998 Rubber Disc Holder Pad - 3 in DIA - 1/4 in Shank - PSA Thread Attachment - 32994 66000005950

Description
Standard Abrasives 719998 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.
Description
Standard Abrasives 719998 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 719998 Rubber Disc Holder Pad - 3 in DIA - 1/4 in Shank - PSA Thread Attachment - 32994 - 051115-32994 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 719998 Rubber Disc Holder Pad - 3 in DIA - 1/4 in Shank - PSA Thread Attachment - 32994
051115-32994
Standard Abrasives 719998 Rubber Disc Holder Pad - 3 in DIA - 1/4 in Shank - PSA Thread Attachment - 32994 051115-32994
Standard Abrasives 719998 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Standard Abrasives 719998 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32994
Product Name Standard Abrasives 719998 Rubber Disc Holder Pad - 3 in DIA - 1/4 in Shank - PSA Thread Attachment - 32994
Mounting PSA or Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Super Fine Surface Conditioning Disc - 08834113168 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 2795162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Resin Fiber Disc - 794107-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Automotive & Marine - EKAWHITE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #80 - #100 C-Weight PaperGrit #120 - #600 B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 500 # or Microns
View Details