3M Standard Abrasives 719994 Rubber Disc Holder Pad - 1/2 in DIA - 1/4 in Shank - PSA Thread Attachment - 32991 66000005927

Description
Standard Abrasives 719994 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1/2 in diameter.
Description
Standard Abrasives 719994 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1/2 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 719994 Rubber Disc Holder Pad - 1/2 in DIA - 1/4 in Shank - PSA Thread Attachment - 32991 - 051115-32991 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 719994 Rubber Disc Holder Pad - 1/2 in DIA - 1/4 in Shank - PSA Thread Attachment - 32991
051115-32991
Standard Abrasives 719994 Rubber Disc Holder Pad - 1/2 in DIA - 1/4 in Shank - PSA Thread Attachment - 32991 051115-32991
Standard Abrasives 719994 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1/2 in diameter.

Standard Abrasives 719994 rubber disc holder pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1/2 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32991
Product Name Standard Abrasives 719994 Rubber Disc Holder Pad - 1/2 in DIA - 1/4 in Shank - PSA Thread Attachment - 32991
Mounting PSA or Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506232 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742038-6-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details