3M Standard Abrasives 708357 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32922 66000005232

Description
Standard Abrasives 708357 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 708357 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708357 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32922 - 051115-32922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708357 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32922
051115-32922
Standard Abrasives 708357 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32922 051115-32922
Standard Abrasives 708357 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in.

Standard Abrasives 708357 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32922
Product Name Standard Abrasives 708357 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32922
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131694 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1224 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
View Details
Round Cord - .040
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details