3M Standard Abrasives 707308 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 32913 66000005141

Description
Standard Abrasives 707308 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.
Description
Standard Abrasives 707308 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707308 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 32913 - 051115-32913 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707308 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 32913
051115-32913
Standard Abrasives 707308 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 32913 051115-32913
Standard Abrasives 707308 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Standard Abrasives 707308 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32913
Product Name Standard Abrasives 707308 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 32913
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Bear-Tex FastCut SC Fine Grit Non-Woven Perforated Roll - 63642502999 - Norton Abrasives
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Polishing or lapping (Very fine grits or filaments); Light Cleaning and Finishing; Micro Fine Grit
Width 4.00 inch (102 mm)
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
3M ™ Lapping Film Sheets - AO6X6.05263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
Sanding Sheets for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Type Aluminum Oxide
Grit Size 40 to 600
View Details