3M Standard Abrasives 702954 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1 in Diameter - 1/8 in Center Hole - 32875 66000004763

Description
Standard Abrasives 702954 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.
Description
Standard Abrasives 702954 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702954 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1 in Diameter - 1/8 in Center Hole - 32875 - 051115-32875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702954 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1 in Diameter - 1/8 in Center Hole - 32875
051115-32875
Standard Abrasives 702954 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1 in Diameter - 1/8 in Center Hole - 32875 051115-32875
Standard Abrasives 702954 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Standard Abrasives 702954 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32875
Product Name Standard Abrasives 702954 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1 in Diameter - 1/8 in Center Hole - 32875
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
NO-FIL Durite A475 - 66254487393 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14124 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details