3M Standard Abrasives 702421 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 32870 66000004714

Description
Standard Abrasives 702421 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 702421 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702421 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 32870 - 051115-32870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702421 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 32870
051115-32870
Standard Abrasives 702421 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 32870 051115-32870
Standard Abrasives 702421 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 702421 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-32870
Product Name Standard Abrasives 702421 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 32870
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194531 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details