3M Standard Abrasives 541001 Medium Black TS Quick Change Disc Pad - 3/4 in DIA - Internal Thread Attachment - 90589 66000002809

Description
Standard Abrasives 541001 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541001 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541001 Medium Black TS Quick Change Disc Pad - 3/4 in DIA - Internal Thread Attachment - 90589 - 051128-90589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541001 Medium Black TS Quick Change Disc Pad - 3/4 in DIA - Internal Thread Attachment - 90589
051128-90589
Standard Abrasives 541001 Medium Black TS Quick Change Disc Pad - 3/4 in DIA - Internal Thread Attachment - 90589 051128-90589
Standard Abrasives 541001 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541001 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90589
Product Name Standard Abrasives 541001 Medium Black TS Quick Change Disc Pad - 3/4 in DIA - Internal Thread Attachment - 90589
Outer / OD 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461192 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Surface Conditioning Discs - H0430D - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven
Applications & Materials Abraded Finishing and Deburring; Metalworking
Mounting HookLoop
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details