3M Standard Abrasives 522301 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 24 Grit - 1 1/2 in Diameter - 32562 66000001637

Description
Standard Abrasives coated 522301 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522301 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522301 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 24 Grit - 1 1/2 in Diameter - 32562 - 051115-32562 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522301 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 24 Grit - 1 1/2 in Diameter - 32562
051115-32562
Standard Abrasives 522301 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 24 Grit - 1 1/2 in Diameter - 32562 051115-32562
Standard Abrasives coated 522301 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522301 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32562
Product Name Standard Abrasives 522301 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 24 Grit - 1 1/2 in Diameter - 32562
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Zirconium dioxide
Grit Size 120 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506233 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742038-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details