3M Standard Abrasives Buff and Blend 810710 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32517 66000001173

Description
Standard Abrasives Buff and Blend 810710 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32517 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.
Description
Standard Abrasives Buff and Blend 810710 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32517 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810710 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32517 - 051115-32517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810710 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32517
051115-32517
Standard Abrasives Buff and Blend 810710 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32517 051115-32517
Standard Abrasives Buff and Blend 810710 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32517 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Standard Abrasives Buff and Blend 810710 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32517 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32517
Product Name Standard Abrasives Buff and Blend 810710 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32517
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166234 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Quick-Change Sanding Discs - S0330R - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Rolon
View Details
Sanding Discs for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details