3M Standard Abrasives Buff and Blend 850708 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 32516 66000001165

Description
Standard Abrasives Buff and Blend 850708 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32516 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.
Description
Standard Abrasives Buff and Blend 850708 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32516 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 850708 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 32516 - 051115-32516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 850708 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 32516
051115-32516
Standard Abrasives Buff and Blend 850708 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 32516 051115-32516
Standard Abrasives Buff and Blend 850708 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32516 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Standard Abrasives Buff and Blend 850708 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32516 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32516
Product Name Standard Abrasives Buff and Blend 850708 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 32516
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse TR (Type III) Quick-Change Cloth Disc - 08834164495 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Zirconium dioxide
Grit Size 120 # or Microns
View Details
Sanding Discs for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details
Abrasive Discs - 216245 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details