3M Standard Abrasives 840432 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 3 in Diameter - 32504 66000001041

Description
Standard Abrasives non-woven 840432 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32504 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840432 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32504 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840432 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 3 in Diameter - 32504 - 051115-32504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840432 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 3 in Diameter - 32504
051115-32504
Standard Abrasives 840432 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 3 in Diameter - 32504 051115-32504
Standard Abrasives non-woven 840432 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32504 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840432 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32504 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32504
Product Name Standard Abrasives 840432 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 3 in Diameter - 32504
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Norton SG Blaze R980 PSA Cloth Discs - 66254416171 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742109-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details