Standard Abrasives non-woven 840333 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32502 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-32502 |
| Product Name | Standard Abrasives 840333 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32502 |
| Disc / Backing Type | Nonwoven |