3M Standard Abrasives 843937 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 32500 66000001009

Description
Standard Abrasives non-woven 843937 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32500 having a coarse grade.
Description
Standard Abrasives non-woven 843937 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32500 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843937 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 32500 - 051115-32500 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843937 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 32500
051115-32500
Standard Abrasives 843937 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 32500 051115-32500
Standard Abrasives non-woven 843937 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32500 having a coarse grade.

Standard Abrasives non-woven 843937 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32500 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32500
Product Name Standard Abrasives 843937 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 32500
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton WallSand AO Fine Paper H&L Disc - 07660768237 - 07660768237 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
4" x 5/8" 40 Grit Zirconia T29 Flap Disc - DWA8201 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
Machine Polishing Discs - F1-010705D - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details