3M Standard Abrasives 843738 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 32498 66000000985

Description
Standard Abrasives non-woven 843738 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32498 having a medium grade.
Description
Standard Abrasives non-woven 843738 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32498 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843738 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 32498 - 051115-32498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843738 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 32498
051115-32498
Standard Abrasives 843738 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 32498 051115-32498
Standard Abrasives non-woven 843738 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32498 having a medium grade.

Standard Abrasives non-woven 843738 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32498 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32498
Product Name Standard Abrasives 843738 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 32498
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506226 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742110-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details