3M Standard Abrasives 843538 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 32496 66000000969

Description
Standard Abrasives non-woven 843538 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32496 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives non-woven 843538 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32496 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843538 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 32496 - 051115-32496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843538 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 32496
051115-32496
Standard Abrasives 843538 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 32496 051115-32496
Standard Abrasives non-woven 843538 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32496 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 6000 RPMs.

Standard Abrasives non-woven 843538 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32496 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32496
Product Name Standard Abrasives 843538 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 32496
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Nylon
View Details
Norton Metal RightCut A Type 27/42 Cutting Wheel - 66252843849 - 66252843849 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 215559 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 8.86 inch (225 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Machine Polishing Discs - F1-01073DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details