3M Standard Abrasives 840339 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32494 66000000944

Description
Standard Abrasives non-woven 840339 GP quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32494 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840339 GP quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32494 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840339 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32494 - 051115-32494 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840339 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32494
051115-32494
Standard Abrasives 840339 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32494 051115-32494
Standard Abrasives non-woven 840339 GP quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32494 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840339 GP quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32494 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32494
Product Name Standard Abrasives 840339 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 2 in Diameter - 32494
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536148 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794108-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details