3M Standard Abrasives 840137 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 32490 66000000902

Description
Standard Abrasives non-woven 840137 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32490 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840137 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32490 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840137 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 32490 - 051115-32490 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840137 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 32490
051115-32490
Standard Abrasives 840137 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 32490 051115-32490
Standard Abrasives non-woven 840137 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32490 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840137 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32490 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32490
Product Name Standard Abrasives 840137 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 32490
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 50 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834160754 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-8-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details