3M Standard Abrasives 840038 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 32489 66000000894

Description
Standard Abrasives non-woven 840038 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32489 having a medium grade.
Description
Standard Abrasives non-woven 840038 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32489 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840038 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 32489 - 051115-32489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840038 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 32489
051115-32489
Standard Abrasives 840038 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 32489 051115-32489
Standard Abrasives non-woven 840038 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32489 having a medium grade.

Standard Abrasives non-woven 840038 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32489 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32489
Product Name Standard Abrasives 840038 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 32489
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 320 # or Microns
View Details
Merit Ceramic Alumina Plus CA Medium TR (Type III) Quick-Change Cloth Disc - 08834163447 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 172448 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.53 inch (115 mm)
Grit Size 1 # or Microns
View Details