3M Standard Abrasives 852135 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 32477 66000000779

Description
Standard Abrasives 852135 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 852135 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852135 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 32477 - 051115-32477 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852135 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 32477
051115-32477
Standard Abrasives 852135 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 32477 051115-32477
Standard Abrasives 852135 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 852135 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-32477
Product Name Standard Abrasives 852135 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 32477
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini Flexible A Type 27 Grinding Wheel - 66252830425 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details