3M Standard Abrasives 541052 Medium Black TS Quick Change Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment - 90592 66000000621

Description
Standard Abrasives 541052 ts quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541052 ts quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541052 Medium Black TS Quick Change Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment - 90592 - 051128-90592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541052 Medium Black TS Quick Change Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment - 90592
051128-90592
Standard Abrasives 541052 Medium Black TS Quick Change Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment - 90592 051128-90592
Standard Abrasives 541052 ts quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541052 ts quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 40,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90592
Product Name Standard Abrasives 541052 Medium Black TS Quick Change Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment - 90592
Outer / OD 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Norton Masonry C Type 01/41 High Speed Cut-Off Wheel - 07660705495 - 07660705495 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 14.00 inch (356 mm)
Type Silicon Carbide
View Details
Resin Fiber Disc - 742076-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details