3M Standard Abrasives 528426 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 2 in Diameter - 32442 66000000423

Description
Standard Abrasives coated 528426 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 528426 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 528426 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 2 in Diameter - 32442 - 051115-32442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 528426 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 2 in Diameter - 32442
051115-32442
Standard Abrasives 528426 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 2 in Diameter - 32442 051115-32442
Standard Abrasives coated 528426 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 528426 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32442
Product Name Standard Abrasives 528426 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 2 in Diameter - 32442
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Zirconium
Grit Size 100 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536161 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742071-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details