3M Standard Abrasives 522355 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 1/2 in Diameter - 32427 66000000274

Description
Standard Abrasives coated 522355 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522355 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522355 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 1/2 in Diameter - 32427 - 051115-32427 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522355 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 1/2 in Diameter - 32427
051115-32427
Standard Abrasives 522355 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 1/2 in Diameter - 32427 051115-32427
Standard Abrasives coated 522355 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522355 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32427
Product Name Standard Abrasives 522355 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 1/2 in Diameter - 32427
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536157 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 172819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 2.99 inch (76 mm)
Bore / Shank 0.394 inch (10 mm)
Type Diamond; Diamond
View Details
3M ™ Lapping Film Discs - AO4XN03263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details