3M Tape, 304.8M X 304.8Mm, Grey, Paper; Adhesive Type 3M 6512

Description
TAPE, 304.8M X 304.8MM, GREY, PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Grey; Total Tape Thickness:-; Roll Length - Imperial:333.333yard ; Roll Length - Metric:304.8m; Tape Width - Imperial:12"; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
TAPE, 304.8M X 304.8MM, GREY, PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Grey; Total Tape Thickness:-; Roll Length - Imperial:333.333yard ; Roll Length - Metric:304.8m; Tape Width - Imperial:12"; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8M X 304.8Mm, Grey, Paper; Adhesive Type 3M - 93Y2306 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8M X 304.8Mm, Grey, Paper; Adhesive Type 3M
93Y2306
Tape, 304.8M X 304.8Mm, Grey, Paper; Adhesive Type 3M 93Y2306
TAPE, 304.8M X 304.8MM, GREY, PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Grey; Total Tape Thickness:-; Roll Length - Imperial:333.333yard ; Roll Length - Metric:304.8m; Tape Width - Imperial:12"; Tape Type:Masking RoHS Compliant: NA

TAPE, 304.8M X 304.8MM, GREY, PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Grey; Total Tape Thickness:-; Roll Length - Imperial:333.333yard; Roll Length - Metric:304.8m; Tape Width - Imperial:12"; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 93Y2306
Product Name Tape, 304.8M X 304.8Mm, Grey, Paper; Adhesive Type 3M
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
PTFE Skived Film Tape - 204-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details