3M Respirator, Half Facepiece, Large; Safety Category 3M 6503QL

Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
Datasheet
Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Respirator, Half Facepiece, Large; Safety Category 3M - 85X3596 - Newark, An Avnet Company
Chicago, IL, United States
Respirator, Half Facepiece, Large; Safety Category 3M
85X3596
Respirator, Half Facepiece, Large; Safety Category 3M 85X3596
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA

RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X3596
Product Name Respirator, Half Facepiece, Large; Safety Category 3M
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details