3M Respirator, Half Facepiece, Large; Safety Category 3M 6503

Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
Datasheet
Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Respirator, Half Facepiece, Large; Safety Category 3M - 85X3595 - Newark, An Avnet Company
Chicago, IL, United States
Respirator, Half Facepiece, Large; Safety Category 3M
85X3595
Respirator, Half Facepiece, Large; Safety Category 3M 85X3595
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA

RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X3595
Product Name Respirator, Half Facepiece, Large; Safety Category 3M
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details