3M Power Sanding Sheets & Belts 64935

Description
3M 64935 Abrasive Sheet
Request a Quote
Description
3M 64935 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1793463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1793463
Power Sanding Sheets & Belts 1793463
3M 64935 Abrasive Sheet

3M 64935 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1793463
Product Name Power Sanding Sheets & Belts
Width 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883423 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194020 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - ARKFO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Aluminum Oxide
Grit Size 120 to 220 # or Microns
View Details