3M Respirator, Half Facepiece, Large; Safety Category 3M 6300DD

Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6300 Series RoHS Compliant: NA
Description
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6300 Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Respirator, Half Facepiece, Large; Safety Category 3M - 85X3590 - Newark, An Avnet Company
Chicago, IL, United States
Respirator, Half Facepiece, Large; Safety Category 3M
85X3590
Respirator, Half Facepiece, Large; Safety Category 3M 85X3590
RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6300 Series RoHS Compliant: NA

RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6300 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X3590
Product Name Respirator, Half Facepiece, Large; Safety Category 3M
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details