3M Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 6300-W

Description
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6300 Series; Body Material:Zirconia Ceramic; Pack Quantity:24RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6300 Series; Body Material:Zirconia Ceramic; Pack Quantity:24RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 92F1456 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
92F1456
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 92F1456
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6300 Series; Body Material:Zirconia Ceramic; Pack Quantity:24RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6300 Series; Body Material:Zirconia Ceramic; Pack Quantity:24RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F1456
Product Name Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details