3M 3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 49509 63

Description
3M gray slick surface tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M gray slick surface tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 49509 - 051138-49509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 49509
051138-49509
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 49509 051138-49509
3M gray slick surface tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M gray slick surface tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 3.5 mil Thick - 40245 - 051138-40245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 3.5 mil Thick - 40245
051138-40245
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 3.5 mil Thick - 40245 051138-40245
3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 3.5 mil Thick - 51578 - 051138-51578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 3.5 mil Thick - 51578
051138-51578
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 3.5 mil Thick - 51578 051138-51578
3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 49502 - 051138-49502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 49502
051138-49502
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 49502 051138-49502
3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 3.5 mil Thick - 49234 - 051138-49234 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 3.5 mil Thick - 49234
051138-49234
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 3.5 mil Thick - 49234 051138-49234
3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +311 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-49509 051138-40245 051138-51578 051138-49502 051138-49234
Product Name 3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 49509 3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 3.5 mil Thick - 40245 3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 3.5 mil Thick - 51578 3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 49502 3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 3.5 mil Thick - 49234
Color Gray Gray Gray Gray Gray
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Splicing Tape - 066 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details