3M Din 41612 Connector, Receptacle, 96 Position, 3Row; Product Range 3M 62C96-1201EC

Description
DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW; Product Range:Eurosocket Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW; Product Range:Eurosocket Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Connector, Receptacle, 96 Position, 3Row; Product Range 3M - 82H0789 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 96 Position, 3Row; Product Range 3M
82H0789
Din 41612 Connector, Receptacle, 96 Position, 3Row; Product Range 3M 82H0789
DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW; Product Range:Eurosocket Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW; Product Range:Eurosocket Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 62C96-1201EC - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
62C96-1201EC
Backplane Connectors - DIN 41612 62C96-1201EC
CONN DIN RCPT 96POS PNL MNT GOLD

CONN DIN RCPT 96POS PNL MNT GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82H0789 62C96-1201EC
Product Name Din 41612 Connector, Receptacle, 96 Position, 3Row; Product Range 3M Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Paladin ® - 131-3418-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details