3M DIN 41612 62C64-1101EC

Description
96 Position Din Connector Receptacle, Female Sockets Gold Panel Mount
Request a Quote Datasheet
Description
96 Position Din Connector Receptacle, Female Sockets Gold Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 3M11957-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
3M11957-ND
DIN 41612 3M11957-ND
96 Position Din Connector Receptacle, Female Sockets Gold Panel Mount

96 Position Din Connector Receptacle, Female Sockets Gold Panel Mount

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 62C64-1101EC - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
62C64-1101EC
Backplane Connectors - DIN 41612 62C64-1101EC
CONN DIN RCPT 96POS PNL MNT GOLD

CONN DIN RCPT 96POS PNL MNT GOLD

Supplier's Site Datasheet
Din 41612 Connector, Receptacle, 64 Position, 2Row; Product Range 3M - 92B2717 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 64 Position, 2Row; Product Range 3M
92B2717
Din 41612 Connector, Receptacle, 64 Position, 2Row; Product Range 3M 92B2717
DIN 41612 CONNECTOR, RECEPTACLE, 64 POSITION, 2ROW; Product Range:Eurosocket Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 64 POSITION, 2ROW; Product Range:Eurosocket Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11957-ND 62C64-1101EC 92B2717
Product Name DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Connector, Receptacle, 64 Position, 2Row; Product Range 3M
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data