3M Unclassified - 6291 6291

Description
Manufacturer: 3M Win Source Part Number: 856868-6291 Features: Cable Tie Holder Package: Bulk Part Status: Obsolete Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 00054007062912, 05400706291, 5400706291, 54007062912, 62913M, 80610092100
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 856868-6291 Features: Cable Tie Holder Package: Bulk Part Status: Obsolete Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 00054007062912, 05400706291, 5400706291, 54007062912, 62913M, 80610092100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 856868-6291 is a cable tie holder designed for secure mounting. It features dimensions of 25 mm in length and 50 mm in width, with a height of 8 mm. The product is made from ivory ABS material and is categorized as an intermediate standard. It is packaged in bulk, with a quantity of 2500 units per package. The part is currently listed as obsolete, indicating limited availability in the market. This product may be suitable for projects requiring reliable cable management solutions, but engineers should consider the supply and demand status, which is noted as limited.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 856868-6291 is a cable tie holder designed for secure mounting. It features dimensions of 25 mm in length and 50 mm in width, with a height of 8 mm. The product is made from ivory ABS material and is categorized as an intermediate standard. It is packaged in bulk, with a quantity of 2500 units per package. The part is currently listed as obsolete, indicating limited availability in the market. This product may be suitable for projects requiring reliable cable management solutions, but engineers should consider the supply and demand status, which is noted as limited.

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 6291 - 856868-6291 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 6291
856868-6291
Unclassified - 6291 856868-6291
Manufacturer: 3M Win Source Part Number: 856868-6291 Features: Cable Tie Holder Package: Bulk Part Status: Obsolete Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 00054007062912, 05400706291, 5400706291, 54007062912, 62913M, 80610092100

Manufacturer: 3M
Win Source Part Number: 856868-6291
Features: Cable Tie Holder
Package: Bulk
Part Status: Obsolete
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: 00054007062912, 05400706291, 5400706291, 54007062912, 62913M, 80610092100

Buy Now Datasheet
Swedesboro, NJ, United States
Accessories
6291
Accessories 6291
3M Half Facepiece Respirator Assembly 6

3M Half Facepiece Respirator Assembly 6

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Uncategorized Products Uncategorized Products
Product Number 856868-6291 6291
Product Name Unclassified - 6291 Accessories
Unlock Full Specs
to access all available technical data