3M Power Sanding Sheets & Belts 62903

Description
3M 62903 Abrasive Sheet
Request a Quote
Description
3M 62903 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 7067198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
7067198
Power Sanding Sheets & Belts 7067198
3M 62903 Abrasive Sheet

3M 62903 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 7067198
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794863 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261085071 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 1/4" x 21" - A-34512 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - 641XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Aluminum Oxide
Grit Size 24 to 400 # or Microns
View Details