3M Power Sanding Sheets & Belts 62901

Description
3M 62901 Abrasive Sheet
Request a Quote
Description
3M 62901 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 7067202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
7067202
Power Sanding Sheets & Belts 7067202
3M 62901 Abrasive Sheet

3M 62901 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 7067202
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794951 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
All Purpose Belt Job Pack - 07660702066 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 794133-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - RKEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Aluminum Oxide
Grit Size 40 to 240 # or Microns
View Details