3M Power Sanding Sheets & Belts 62899

Description
3M 62899 Abrasive Sheet
Request a Quote
Description
3M 62899 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 7067205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
7067205
Power Sanding Sheets & Belts 7067205
3M 62899 Abrasive Sheet

3M 62899 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 7067205
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883419 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194011 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 4" x 24" - 742323-7 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 180 to 600 # or Microns
View Details