3M 62885

Description
For maintenance and general workshop use. Durable coating and excellent mineral retention means long product life. Easy to tear backing leaves clean and straight edges. J-weight cloth gives enhanced flexibility without mineral loss and minimal surface cracking Abrasive Material = Aluminium Oxide Grit Size = P60 Grade = Medium Roll Length = 25m Roll Width = 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7067252 - RS Components, Ltd.
Corby, Northants, United Kingdom
For maintenance and general workshop use. Durable coating and excellent mineral retention means long product life. Easy to tear backing leaves clean and straight edges. J-weight cloth gives enhanced flexibility without mineral loss and minimal surface cracking Abrasive Material = Aluminium Oxide Grit Size = P60 Grade = Medium Roll Length = 25m Roll Width = 50mm

For maintenance and general workshop use. Durable coating and excellent mineral retention means long product life. Easy to tear backing leaves clean and straight edges. J-weight cloth gives enhanced flexibility without mineral loss and minimal surface cracking
Abrasive Material = Aluminium Oxide
Grit Size = P60
Grade = Medium
Roll Length = 25m
Roll Width = 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 7067252
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Medium Spiral Band - 66261146089 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 10000 rpm
View Details
 - 7734438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Worked Medium sized grits or filaments
Length 11.02 to 9.06 inch (280 to 230 mm)
Type Aluminum Oxide
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2107 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details