3M Power Sanding Sheets & Belts 62859A

Description
3M 62859A Abrasive Paper
Request a Quote
Description
3M 62859A Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 7067224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
7067224
Power Sanding Sheets & Belts 7067224
3M 62859A Abrasive Paper

3M 62859A Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 7067224
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795001 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333431 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Wide Sanding Belts for Woodworking - EKA1000 - Uneeda Enterprizes, Inc.
Specs
Backing Paper; Grit #50 - #220 F-Weight PaperGrit #240 - #320, #400 E-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 1000 # or Microns
View Details