3M 4000UV white adhesive/sealant is compatible with fiberglass, metal, nylon and plastic materials with a 24 hr cure time. Provides a 22 min fixture time. Delivers great performance with a shear strength of 584 psi, tensile strength of 500 psi and peel strength of 5.3 psi. Minimum to maximum operating temperatures are -40 F to +190 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 051135-06586 |
| Product Name | 3M 4000UV Adhesive/Sealant - White Paste 400 ml Sausage Pack - 06586 |
| Type / Form | Grease, Paste |