3M 3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819 62527952329

Description
3M 760 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 10 to 30 min fixture time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are +40 F to +95 F.
Description
3M 760 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 10 to 30 min fixture time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are +40 F to +95 F.

Suppliers

Company
Product
Description
Supplier Links
3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819 - 048011-62819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819
048011-62819
3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819 048011-62819
3M 760 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 10 to 30 min fixture time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are +40 F to +95 F.

3M 760 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 10 to 30 min fixture time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are +40 F to +95 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Sealants
Product Number 048011-62819
Product Name 3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819
Type / Form Grease, Paste
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Customized Insulation System -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type / Form Liquid (optional feature); Sheet or Film (optional feature)
Features Encapsulant, Potting Compound (optional feature); Encapsulant or Conformal Coating (optional feature)
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details