3M Fastbond 2000NF orange contact adhesive is compatible with aluminum, fabric, fiberboard, foam, plastic, plywood, steel and wood materials. Provides a 2 hr fixture time. Delivers great performance with a shear strength of 350 psi and tensile strength of 84 psi. Maximum operating temperature is +230 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 021200-87959 |
| Product Name | 3M Fastbond 2000NF Contact Adhesive - Orange Liquid 270 gal Tote - 87959 |
| Type / Form | Liquid |