3M 3M Scotch-Weld TS230 Off-White Polyurethane Adhesive - Solid 36 lb Pail 83640 62387085301

Description
3M Scotch-Weld TS230 off-white polyurethane adhesive is compatible with aluminum, glass, polyacrylic, polystyrene and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1780 psi, tensile strength of 3300 psi and peel strength of 1780 piw. Maximum operating temperature is +249.8 F.
Description
3M Scotch-Weld TS230 off-white polyurethane adhesive is compatible with aluminum, glass, polyacrylic, polystyrene and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1780 psi, tensile strength of 3300 psi and peel strength of 1780 piw. Maximum operating temperature is +249.8 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Weld TS230 Off-White Polyurethane Adhesive - Solid 36 lb Pail 83640 - 021200-83640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Weld TS230 Off-White Polyurethane Adhesive - Solid 36 lb Pail 83640
021200-83640
3M Scotch-Weld TS230 Off-White Polyurethane Adhesive - Solid 36 lb Pail 83640 021200-83640
3M Scotch-Weld TS230 off-white polyurethane adhesive is compatible with aluminum, glass, polyacrylic, polystyrene and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1780 psi, tensile strength of 3300 psi and peel strength of 1780 piw. Maximum operating temperature is +249.8 F.

3M Scotch-Weld TS230 off-white polyurethane adhesive is compatible with aluminum, glass, polyacrylic, polystyrene and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1780 psi, tensile strength of 3300 psi and peel strength of 1780 piw. Maximum operating temperature is +249.8 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 021200-83640
Product Name 3M Scotch-Weld TS230 Off-White Polyurethane Adhesive - Solid 36 lb Pail 83640
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 30 mL MR Syringe - 9-911-REV. A 30ML MR SYR - Ellsworth Adhesives
Specs
Viscosity 36000 cP
Elongation 26.0 %
Dielectric Strength 1600 kV/in (630 kV/cm)
View Details