3M 3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Light Yellow Liquid 5 gal Pail - 64963 - 62136885365

Description
3M Scotch-Weld 1357 light yellow High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel strength of 16 piw. Maximum operating temperature is +230 F.
Description
3M Scotch-Weld 1357 light yellow High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel strength of 16 piw. Maximum operating temperature is +230 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Light Yellow Liquid 5 gal Pail - 64963 - - 021200-64963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Light Yellow Liquid 5 gal Pail - 64963 -
021200-64963
3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Light Yellow Liquid 5 gal Pail - 64963 - 021200-64963
3M Scotch-Weld 1357 light yellow High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel strength of 16 piw. Maximum operating temperature is +230 F.

3M Scotch-Weld 1357 light yellow High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel strength of 16 piw. Maximum operating temperature is +230 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 021200-64963
Product Name 3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Light Yellow Liquid 5 gal Pail - 64963 -
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Customized Insulation System -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type / Form Sheet or Film (optional feature); Liquid (optional feature)
Features Encapsulant, Potting Compound (optional feature); Sealant
View Details
Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 160 mL Cartridge - 3069 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 450 cP
Tensile (Break) 2400 psi (16548 KPa)
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers