3M Scotch-Weld 1357 gray-green High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel strength of 16 piw. Maximum operating temperature is +230 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 021200-19897 |
| Product Name | 3M Scotch-Weld High Performance 1357 Neoprene Contact Adhesive - Gray-Green Liquid 5 gal Pail - 19897 - |
| Type / Form | Liquid |