3M Scotch-Seal 800 brown adhesive/sealant is compatible with aluminum, glass, plastic and steel materials with a 24 hr cure time. Provides a 5 to 10 min fixture time. Delivers great performance with tensile strength of 180 psi. Minimum to maximum operating temperatures are -65 F to +200 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 021200-19674 |
| Product Name | 3M Scotch-Seal 800 Adhesive/Sealant - Brown Liquid 5 oz Tube - 19674 |
| Type / Form | Liquid |